Kyocera Corporation Ceramic Capacitors 08055A5R0DAT2A

Description
5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08055A5R0DAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A5R0DAT2ACT-ND
Ceramic Capacitors 478-08055A5R0DAT2ACT-ND
5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A5R0DAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A5R0DAT2ATR-ND
Ceramic Capacitors 478-08055A5R0DAT2ATR-ND
5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A5R0DAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A5R0DAT2ADKR-ND
Ceramic Capacitors 478-08055A5R0DAT2ADKR-ND
5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055A5R0DAT2A - 809006-08055A5R0DAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055A5R0DAT2A
809006-08055A5R0DAT2A
Ceramic Capacitors - 08055A5R0DAT2A 809006-08055A5R0DAT2A
Manufacturer: AVX Corporation Win Source Part Number: 809006-08055A5R0DAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 5pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 809006-08055A5R0DAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 5pF
Tolerance: ±0.5pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.037" (0.94mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 5pF 50V 0.5pF Capacitor
60-08055A5R0DAT2A
SMD 5pF 50V 0.5pF Capacitor 60-08055A5R0DAT2A
Cap Ceramic 5pF 50V C0G 0.5pF Pad SMD 0805 125°C T/R Product overview: 08055A5R0DAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A5R0DAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 5pF 50V C0G 0.5pF Pad SMD 0805 125°C T/R Product overview: 08055A5R0DAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A5R0DAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-08055A5R0DAT2ACT-ND 478-08055A5R0DAT2ADKR-ND 809006-08055A5R0DAT2A 60-08055A5R0DAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 08055A5R0DAT2A SMD 5pF 50V 0.5pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2419-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details