Kyocera Corporation Ceramic Capacitors 08055A5R0CAT2A

Description
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10534-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10534-2-ND
Ceramic Capacitors 478-10534-2-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10534-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10534-1-ND
Ceramic Capacitors 478-10534-1-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10534-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10534-6-ND
Ceramic Capacitors 478-10534-6-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 5Pf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 21J7526 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5Pf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
21J7526
Cap, 5Pf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 21J7526
CAP, 5PF, 50V, MLCC, 0805; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 5PF, 50V, MLCC, 0805; Capacitance:5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10534-2-ND 478-10534-6-ND 21J7526
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5Pf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - GM101K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details