Kyocera Corporation Ceramic Capacitors 08055A511JAT2A

Description
510pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
510pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6046-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6046-1-ND
Ceramic Capacitors 478-6046-1-ND
510pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

510pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6046-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6046-6-ND
Ceramic Capacitors 478-6046-6-ND
510pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

510pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6046-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6046-2-ND
Ceramic Capacitors 478-6046-2-ND
510pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

510pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1359024 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359024
MLCCs - Multilayer Ceramic Capacitors 1359024
KYOCERA AVX 08055A511JAT2A

KYOCERA AVX 08055A511JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353214 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353214
MLCCs - Multilayer Ceramic Capacitors 1353214
KYOCERA AVX 08055A511JAT2A

KYOCERA AVX 08055A511JAT2A

Supplier's Site
Ceramic Capacitors - 08055A511JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A511JAT2A
Ceramic Capacitors 08055A511JAT2A
CAP CER 510PF 50V C0G/NP0 0805

CAP CER 510PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 510Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7318 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 510Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7318
Ceramic Capacitor 510Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7318
CERAMIC CAPACITOR 510PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:510pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 510PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:510pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 510 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8379 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 510 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8379
Smd Multilayer Ceramic Capacitor, 510 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8379
SMD Multilayer Ceramic Capacitor, 510 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 510 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 510Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx - 04X9391 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 510Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
04X9391
Cap, 510Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx 04X9391
CAP, 510PF, 50V, 5%, C0G, 0805, REEL; Capacitance:510pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 510PF, 50V, 5%, C0G, 0805, REEL; Capacitance:510pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6046-1-ND 478-6046-6-ND 1359024 08055A511JAT2A 55J7318 50R8379 04X9391
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 510Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 510 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 510Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908472P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 276AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers