Kyocera Corporation Ceramic Capacitors 08055A510JAT2A

Description
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A510JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A510JAT2A-ND
Ceramic Capacitors 08055A510JAT2A-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 51Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7313 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 51Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7313
Capacitor Ceramic 51Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7313
CAPACITOR CERAMIC 51PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:51pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 51PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:51pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08055A510JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055A510JAT2A
Capacitors - Ceramic Capacitors 08055A510JAT2A
CAP CER 51PF 50V C0G/NP0 0805

CAP CER 51PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08055A510JAT2A-ND 55J7313 08055A510JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 51Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details