Kyocera Corporation Ceramic Capacitors 08055A4R7KAT2A

Description
4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11892-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11892-1-ND
Ceramic Capacitors 478-11892-1-ND
4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11892-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11892-2-ND
Ceramic Capacitors 478-11892-2-ND
4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11892-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11892-6-ND
Ceramic Capacitors 478-11892-6-ND
4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055A4R7KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A4R7KAT2A
Ceramic Capacitors 08055A4R7KAT2A
CAP CER 4.7PF 50V NP0 0805

CAP CER 4.7PF 50V NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 4.7Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx - 55J7274 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4.7Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
55J7274
Capacitor Ceramic 4.7Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx 55J7274
CAPACITOR CERAMIC 4.7PF 50V, C0G, 10%, 0805; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 4.7PF 50V, C0G, 10%, 0805; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11892-1-ND 478-11892-6-ND 08055A4R7KAT2A 55J7274
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4.7Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers