Kyocera Corporation Ceramic Capacitors 08055A4R7JAT2A

Description
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10531-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10531-1-ND
Ceramic Capacitors 478-10531-1-ND
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10531-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10531-6-ND
Ceramic Capacitors 478-10531-6-ND
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10531-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10531-2-ND
Ceramic Capacitors 478-10531-2-ND
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055A4R7JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A4R7JAT2A
Ceramic Capacitors 08055A4R7JAT2A
CAP CER 4.7PF 50V NP0 0805

CAP CER 4.7PF 50V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-10531-1-ND 478-10531-6-ND 08055A4R7JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 103MPR400K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Capacitors - 1725826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details