Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055A4R7CAT2A

Description
KYOCERA AVX 08055A4R7CAT2A
Request a Quote
Description
KYOCERA AVX 08055A4R7CAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353213 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353213
MLCCs - Multilayer Ceramic Capacitors 1353213
KYOCERA AVX 08055A4R7CAT2A

KYOCERA AVX 08055A4R7CAT2A

Supplier's Site
Capacitor, Ceramic, 4.7Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx - 94W2932 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 4.7Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx
94W2932
Capacitor, Ceramic, 4.7Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx 94W2932
CAPACITOR, CERAMIC, 4.7PF, 50V, C0G/NP0, 0.25PF, 0805; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 4.7PF, 50V, C0G/NP0, 0.25PF, 0805; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 4.7Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx - 88H3250 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 4.7Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
88H3250
Capacitor, Ceramic, 4.7Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 88H3250
CAPACITOR, CERAMIC, 4.7PF, 50V, C0G/NP0, 0.25PF, 0805, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 4.7PF, 50V, C0G/NP0, 0.25PF, 0805, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4.7 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9323 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4.7 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9323
Smd Multilayer Ceramic Capacitor, 4.7 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9323
SMD Multilayer Ceramic Capacitor, 4.7 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4.7 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1353213 94W2932 95W9323
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitor, Ceramic, 4.7Pf, 50V, C0G/np0, 0.25Pf, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4.7 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers