Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055A471KAT2A

Description
KYOCERA AVX 08055A471KAT2A
Request a Quote
Description
KYOCERA AVX 08055A471KAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353212 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353212
MLCCs - Multilayer Ceramic Capacitors 1353212
KYOCERA AVX 08055A471KAT2A

KYOCERA AVX 08055A471KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1359014 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359014
MLCCs - Multilayer Ceramic Capacitors 1359014
KYOCERA AVX 08055A471KAT2A

KYOCERA AVX 08055A471KAT2A

Supplier's Site
Ceramic Capacitor 470Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx - 96M1403 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
96M1403
Ceramic Capacitor 470Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx 96M1403
CERAMIC CAPACITOR 470PF 50V, C0G, 10%, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 10%, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 470Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 25C3311 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
25C3311
Ceramic Capacitor 470Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 25C3311
CERAMIC CAPACITOR 470PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1353212 96M1403
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 470Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details