AVX Corporation Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055A471JAT2A.

Description
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5612 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5612
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5612
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5612
Product Name Ceramic Capacitor 470Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details