Kyocera Corporation Ceramic Capacitors 08055A471FAT2A

Description
CAP CER 470PF 50V C0G/NP0 0805
Datasheet
Description
CAP CER 470PF 50V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A471FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A471FAT2A
Ceramic Capacitors 08055A471FAT2A
CAP CER 470PF 50V C0G/NP0 0805

CAP CER 470PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 470Pf 50V, C0G, 1%, 0805; Capacitance Kyocera Avx - 96M1402 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 1%, 0805; Capacitance Kyocera Avx
96M1402
Ceramic Capacitor 470Pf 50V, C0G, 1%, 0805; Capacitance Kyocera Avx 96M1402
CERAMIC CAPACITOR 470PF 50V, C0G, 1%, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 1%, 0805; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 470Pf 50V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0808 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx
30H0808
Ceramic Capacitor 470Pf 50V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx 30H0808
CERAMIC CAPACITOR 470PF 50V, C0G, 1%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 1%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 470 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8378 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 470 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8378
Smd Multilayer Ceramic Capacitor, 470 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8378
SMD Multilayer Ceramic Capacitor, 470 pF, 1%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 470 pF, 1%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055A471FAT2A 96M1402 30H0808 50R8378
Product Name Ceramic Capacitors Ceramic Capacitor 470Pf 50V, C0G, 1%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 470Pf 50V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 470 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details