Kyocera Corporation Capacitor, Ceramic, 47Pf, 50V, 0805; Capacitance Kyocera Avx 08055A470MAT2A

Description
CAPACITOR, CERAMIC, 47pF, 50V, 0805; Capacitance:47pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes
Description
CAPACITOR, CERAMIC, 47pF, 50V, 0805; Capacitance:47pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 47Pf, 50V, 0805; Capacitance Kyocera Avx - 55J7289 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 47Pf, 50V, 0805; Capacitance Kyocera Avx
55J7289
Capacitor, Ceramic, 47Pf, 50V, 0805; Capacitance Kyocera Avx 55J7289
CAPACITOR, CERAMIC, 47pF, 50V, 0805; Capacitance:47pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes

CAPACITOR, CERAMIC, 47pF, 50V, 0805; Capacitance:47pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J7289
Product Name Capacitor, Ceramic, 47Pf, 50V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers