CAP CER 47PF 50V C0G/NP0 0805
CAP CER 47PF 50V C0G/NP0 0805
CERAMIC CAPACITOR 47PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
| Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 66-08055A470KAT2A | 08055A470KAT2A | 30H0806 |
| Product Name | CAP CER 47PF 50V C0G/NP0 0805 | Ceramic Capacitors | Ceramic Capacitor 47Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | NP0 | Ceramic Composition | |
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |