Kyocera Corporation Ceramic Capacitors 08055A430JAT2A

Description
43pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
43pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A430JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A430JAT2A-ND
Ceramic Capacitors 08055A430JAT2A-ND
43pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

43pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055A430JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055A430JAT2A
Capacitors - Ceramic Capacitors 08055A430JAT2A
CAP CER 43PF 50V NP0 0805

CAP CER 43PF 50V NP0 0805

Supplier's Site
Capacitor Ceramic 43Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7277 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 43Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7277
Capacitor Ceramic 43Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7277
CAPACITOR CERAMIC 43PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:43pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 43PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:43pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A430JAT2A-ND 08055A430JAT2A 55J7277
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 43Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers