Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055A391JAT2A

Description
KYOCERA AVX 08055A391JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055A391JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1441417 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441417
MLCCs - Multilayer Ceramic Capacitors 1441417
KYOCERA AVX 08055A391JAT2A

KYOCERA AVX 08055A391JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353208 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353208
MLCCs - Multilayer Ceramic Capacitors 1353208
KYOCERA AVX 08055A391JAT2A

KYOCERA AVX 08055A391JAT2A

Supplier's Site
Ceramic Capacitor 390Pf 550V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 19H9880 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 390Pf 550V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
19H9880
Ceramic Capacitor 390Pf 550V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 19H9880
CERAMIC CAPACITOR 390PF 550V, C0G, 5%, 0805, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 390PF 550V, C0G, 5%, 0805, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Case Size:0805RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 390Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1401 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 390Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1401
Ceramic Capacitor 390Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1401
CERAMIC CAPACITOR 390PF 50V, C0G, 5%, 0805; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 390PF 50V, C0G, 5%, 0805; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08055A391JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08055A391JAT2A
50V 390pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 390pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 08055A391JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A391JAT2A
Ceramic Capacitors 08055A391JAT2A
CAP CER 390PF 50V C0G/NP0 0805

CAP CER 390PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1441417 19H9880 96M1401 08055A391JAT2A 08055A391JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 390Pf 550V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 390Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 3.90E-4 microF 3.90E-4 microF 3.90E-4 microF 3.90E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details