Kyocera Corporation Ceramic Capacitors 08055A360JAT4A

Description
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A360JAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A360JAT4A-ND
Ceramic Capacitors 08055A360JAT4A-ND
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

36pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055A360JAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055A360JAT4A
Capacitors - Ceramic Capacitors 08055A360JAT4A
CAP CER 36PF 50V C0G/NP0 0805

CAP CER 36PF 50V C0G/NP0 0805

Supplier's Site
Capacitor Ceramic 36Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J7242 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 36Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J7242
Capacitor Ceramic 36Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J7242
CAPACITOR CERAMIC 36PF 50V, C0G, 5%, 0805; Capacitance:36pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 36PF 50V, C0G, 5%, 0805; Capacitance:36pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A360JAT4A-ND 08055A360JAT4A 55J7242
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 36Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - M39014/011336 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details