Kyocera Corporation Ceramic Capacitors 08055A360JAT2A

Description
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A360JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A360JAT2A-ND
Ceramic Capacitors 08055A360JAT2A-ND
36pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

36pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055A360JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055A360JAT2A
Capacitors - Ceramic Capacitors 08055A360JAT2A
CAP CER 36PF 50V C0G/NP0 0805

CAP CER 36PF 50V C0G/NP0 0805

Supplier's Site
Capacitor Ceramic 36Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96C7981 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 36Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
96C7981
Capacitor Ceramic 36Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 96C7981
CAPACITOR CERAMIC 36PF 50V, C0G, 5%, 0805; Capacitance:36pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 36PF 50V, C0G, 5%, 0805; Capacitance:36pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A360JAT2A-ND 08055A360JAT2A 96C7981
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 36Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers