AVX Corporation Ceramic Capacitor 330Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055A331JAT2A.

Description
CERAMIC CAPACITOR 330PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 330PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 330Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5609 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5609
Ceramic Capacitor 330Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5609
CERAMIC CAPACITOR 330PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5609
Product Name Ceramic Capacitor 330Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details