Kyocera Corporation Ceramic Capacitors 08055A331J4T2A

Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BCG1H331JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG1H331JTTR-ND
Ceramic Capacitors 478-KAM21BCG1H331JTTR-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG1H331JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG1H331JTDKR-ND
Ceramic Capacitors 478-KAM21BCG1H331JTDKR-ND
CAP CER 330PF 50V NP0 0805

CAP CER 330PF 50V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG1H331JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG1H331JTCT-ND
Ceramic Capacitors 478-KAM21BCG1H331JTCT-ND
CAP CER 330PF 50V NP0 0805

CAP CER 330PF 50V NP0 0805

Buy Now Datasheet
Capacitor Ceramic 330Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J7232 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J7232
Capacitor Ceramic 330Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J7232
CAPACITOR CERAMIC 330PF 50V, C0G, 5%, 0805; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 50V, C0G, 5%, 0805; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BCG1H331JTTR-ND 478-KAM21BCG1H331JTDKR-ND 55J7232
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 330Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details