Kyocera Corporation Ceramic Capacitors 08055A300KAT2A

Description
30pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
30pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A300KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A300KAT2A-ND
Ceramic Capacitors 08055A300KAT2A-ND
30pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

30pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055A300KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055A300KAT2A
Capacitors - Ceramic Capacitors 08055A300KAT2A
CAP CER 30PF 50V NP0 0805

CAP CER 30PF 50V NP0 0805

Supplier's Site
Capacitor Ceramic 30Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx - 55J7216 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 30Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
55J7216
Capacitor Ceramic 30Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx 55J7216
CAPACITOR CERAMIC 30PF 50V, C0G, 10%, 0805; Capacitance:30pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 30PF 50V, C0G, 10%, 0805; Capacitance:30pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A300KAT2A-ND 08055A300KAT2A 55J7216
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 30Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details