Kyocera Corporation Ceramic Capacitors 08055A300JAT4A

Description
30pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
30pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A300JAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A300JAT4A-ND
Ceramic Capacitors 08055A300JAT4A-ND
30pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

30pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055A300JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A300JAT4A
Ceramic Capacitors 08055A300JAT4A
CAP CER 30PF 50V C0G/NP0 0805

CAP CER 30PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08055A300JAT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055A300JAT4A
Capacitors - Ceramic Capacitors 08055A300JAT4A
CAP CER 30PF 50V C0G/NP0 0805

CAP CER 30PF 50V C0G/NP0 0805

Supplier's Site
Capacitor Ceramic 30Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7215 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 30Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7215
Capacitor Ceramic 30Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7215
CAPACITOR CERAMIC 30PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:30pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 30PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:30pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055A300JAT4A-ND 08055A300JAT4A 08055A300JAT4A 55J7215
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 30Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PMB122KTP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details