30pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
30pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
30pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CERAMIC CAPACITOR 30PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:30pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP CER 30PF 50V C0G/NP0 0805
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12776-2-ND | 478-12776-6-ND | 90C0228 | 08055A300JAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 30Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |