Kyocera Corporation Cap, Mlcc, C0G, 2.7Pf, 50V, 0805; Capacitance Kyocera Avx 08055A2R7BAT2A

Description
CAP, MLCC, C0G, 2.7PF, 50V, 0805; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 2.7PF, 50V, 0805; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 2.7Pf, 50V, 0805; Capacitance Kyocera Avx - 55J7130 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 2.7Pf, 50V, 0805; Capacitance Kyocera Avx
55J7130
Cap, Mlcc, C0G, 2.7Pf, 50V, 0805; Capacitance Kyocera Avx 55J7130
CAP, MLCC, C0G, 2.7PF, 50V, 0805; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 2.7PF, 50V, 0805; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J7130
Product Name Cap, Mlcc, C0G, 2.7Pf, 50V, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers