Kyocera Corporation Ceramic Capacitors 08055A2R0CAT2A

Description
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10522-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10522-2-ND
Ceramic Capacitors 478-10522-2-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10522-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10522-6-ND
Ceramic Capacitors 478-10522-6-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10522-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10522-1-ND
Ceramic Capacitors 478-10522-1-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329961-08055A2R0CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329961-08055A2R0CAT2A
Capacitors - Ceramic Capacitors 1329961-08055A2R0CAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329961-08055A2R0CAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10522-6,478-1052 2-2,478-10522-1,0805 5A2R0CAT2A-ND RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329961-08055A2R0CAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 2 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10522-6,478-10522-2,478-10522-1,08055A2R0CAT2A-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 2pF 50V 0.25pF Capacitor
60-08055A2R0CAT2A
SMD 2pF 50V 0.25pF Capacitor 60-08055A2R0CAT2A
Cap Ceramic 2pF 50V C0G 0.25pF Pad SMD 0805 125°C T/R Product overview: 08055A2R0CAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A2R0CAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 2pF 50V C0G 0.25pF Pad SMD 0805 125°C T/R Product overview: 08055A2R0CAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2pF, 50V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A2R0CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 2PF 50V NP0 0805 - 66-08055A2R0CAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2PF 50V NP0 0805
66-08055A2R0CAT2A
CAP CER 2PF 50V NP0 0805 66-08055A2R0CAT2A
CAP CER 2PF 50V NP0 0805

CAP CER 2PF 50V NP0 0805

Supplier's Site
Ceramic Capacitors - 08055A2R0CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A2R0CAT2A
Ceramic Capacitors 08055A2R0CAT2A
CAP CER 2PF 50V NP0 0805

CAP CER 2PF 50V NP0 0805

Supplier's Site Datasheet
Cap, Mlcc, C0G, 2Pf, 50V, 0805; Capacitance Kyocera Avx - 96Y8495 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 2Pf, 50V, 0805; Capacitance Kyocera Avx
96Y8495
Cap, Mlcc, C0G, 2Pf, 50V, 0805; Capacitance Kyocera Avx 96Y8495
CAP, MLCC, C0G, 2PF, 50V, 0805; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 2PF, 50V, 0805; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10522-2-ND 478-10522-6-ND 1329961-08055A2R0CAT2A 60-08055A2R0CAT2A 66-08055A2R0CAT2A 08055A2R0CAT2A 96Y8495
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 2pF 50V 0.25pF Capacitor CAP CER 2PF 50V NP0 0805 Ceramic Capacitors Cap, Mlcc, C0G, 2Pf, 50V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 107UVK016MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details