KYOCERA AVX Components Corporation Capacitor Ceramic 270Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 08055A271JAT4A

Description
CAPACITOR CERAMIC 270PF 50V, C0G, 5%, 0805; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 270PF 50V, C0G, 5%, 0805; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 270pF 50V, C0G, 5%, 0805 (part number 30H0798) features a C0G (NP0) dielectric, known for its excellent stability and low capacitance variation with temperature, rated at 0 ±30ppm/°C. This capacitor has a capacitance tolerance of ±5% and operates effectively within a temperature range of -55°C to +125°C. The device is packaged in a compact 0805 case size, measuring 2.01mm in length. It is suitable for applications requiring high reliability and minimal drift over time, as C0G capacitors exhibit negligible aging characteristics and low capacitance change over their lifespan. The capacitor is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 270pF 50V, C0G, 5%, 0805 (part number 30H0798) features a C0G (NP0) dielectric, known for its excellent stability and low capacitance variation with temperature, rated at 0 ±30ppm/°C. This capacitor has a capacitance tolerance of ±5% and operates effectively within a temperature range of -55°C to +125°C. The device is packaged in a compact 0805 case size, measuring 2.01mm in length. It is suitable for applications requiring high reliability and minimal drift over time, as C0G capacitors exhibit negligible aging characteristics and low capacitance change over their lifespan. The capacitor is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 270Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 30H0798 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 270Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
30H0798
Capacitor Ceramic 270Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 30H0798
CAPACITOR CERAMIC 270PF 50V, C0G, 5%, 0805; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 270PF 50V, C0G, 5%, 0805; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H0798
Product Name Capacitor Ceramic 270Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details