Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055A271JAT2A

Description
KYOCERA AVX 08055A271JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055A271JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353202 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353202
MLCCs - Multilayer Ceramic Capacitors 1353202
KYOCERA AVX 08055A271JAT2A

KYOCERA AVX 08055A271JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441430 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441430
MLCCs - Multilayer Ceramic Capacitors 1441430
KYOCERA AVX 08055A271JAT2A

KYOCERA AVX 08055A271JAT2A

Supplier's Site
Ceramic Capacitors - 08055A271JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A271JAT2A
Ceramic Capacitors 08055A271JAT2A
CAP CER 270PF 50V C0G/NP0 0805

CAP CER 270PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 270Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 90C0225 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 270Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
90C0225
Ceramic Capacitor 270Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 90C0225
CERAMIC CAPACITOR 270PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 270PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 270Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1398 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 270Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1398
Ceramic Capacitor 270Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1398
CERAMIC CAPACITOR 270PF 50V, C0G, 5%, 0805; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 270PF 50V, C0G, 5%, 0805; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 87W8302 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
87W8302
Smd Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 87W8302
SMD Multilayer Ceramic Capacitor, 270 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 270 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx - 04X9386 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
04X9386
Cap, 270Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx 04X9386
CAP, 270PF, 50V, 5%, C0G, 0805, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 270PF, 50V, 5%, C0G, 0805, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08055A271JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08055A271JAT2A
50V 270pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 270pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353202 08055A271JAT2A 90C0225 96M1398 87W8302 04X9386 08055A271JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 270Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 270Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 270Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details