Kyocera Corporation Ceramic Capacitors 08055A270JAT4A

Description
CAP CER 27PF 50V NP0 0805
Datasheet
Description
CAP CER 27PF 50V NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A270JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A270JAT4A
Ceramic Capacitors 08055A270JAT4A
CAP CER 27PF 50V NP0 0805

CAP CER 27PF 50V NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 27Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 30H0797 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 27Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
30H0797
Capacitor Ceramic 27Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 30H0797
CAPACITOR CERAMIC 27PF 50V, C0G, 5%, 0805; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 27PF 50V, C0G, 5%, 0805; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08055A270JAT4A 30H0797
Product Name Ceramic Capacitors Capacitor Ceramic 27Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M15G220J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details