Kyocera Corporation Ceramic Capacitors 08055A242JAT2A

Description
2400pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2400pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A242JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A242JAT2A-ND
Ceramic Capacitors 08055A242JAT2A-ND
2400pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2400pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055A242JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055A242JAT2A
Capacitors - Ceramic Capacitors 08055A242JAT2A
CAP CER 2400PF 50V NP0 0805

CAP CER 2400PF 50V NP0 0805

Supplier's Site
Capacitor Ceramic 2400Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7176 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2400Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7176
Capacitor Ceramic 2400Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7176
CAPACITOR CERAMIC 2400PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:2400pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 2400PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:2400pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A242JAT2A-ND 08055A242JAT2A 55J7176
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 2400Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers