AVX Corporation Mlcc Capacitor, 2200Pf, 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08055A222JAT2A.

Description
MLCC CAPACITOR, 2200pF, 50V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
MLCC CAPACITOR, 2200pF, 50V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 2200Pf, 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 26AC5606 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2200Pf, 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx
26AC5606
Mlcc Capacitor, 2200Pf, 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx 26AC5606
MLCC CAPACITOR, 2200pF, 50V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

MLCC CAPACITOR, 2200pF, 50V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5606
Product Name Mlcc Capacitor, 2200Pf, 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details