Kyocera Corporation Capacitor, Ceramic, 220Pf, 50V, 0805; Capacitance Kyocera Avx 08055A221MAT2A

Description
CAPACITOR, CERAMIC, 220pF, 50V, 0805; Capacitance:220pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes
Description
CAPACITOR, CERAMIC, 220pF, 50V, 0805; Capacitance:220pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 220Pf, 50V, 0805; Capacitance Kyocera Avx - 55J7164 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 220Pf, 50V, 0805; Capacitance Kyocera Avx
55J7164
Capacitor, Ceramic, 220Pf, 50V, 0805; Capacitance Kyocera Avx 55J7164
CAPACITOR, CERAMIC, 220pF, 50V, 0805; Capacitance:220pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes

CAPACITOR, CERAMIC, 220pF, 50V, 0805; Capacitance:220pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J7164
Product Name Capacitor, Ceramic, 220Pf, 50V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details