Kyocera Corporation Ceramic Capacitors 08055A220KAT2A

Description
CAP CER 22PF 50V C0G/NP0 0805
Datasheet
Description
CAP CER 22PF 50V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A220KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A220KAT2A
Ceramic Capacitors 08055A220KAT2A
CAP CER 22PF 50V C0G/NP0 0805

CAP CER 22PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 29C8616 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
29C8616
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 29C8616
CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9315 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9315
Smd Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9315
SMD Multilayer Ceramic Capacitor, 22 pF, 10%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 pF, 10%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx - 94W2930 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
94W2930
Ceramic Capacitor 22Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx 94W2930
CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0805; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 10%, 0805; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Pf, 50V, 10%, C0G, 0805, Reel; Capacitance Kyocera Avx - 13AC4505 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 10%, C0G, 0805, Reel; Capacitance Kyocera Avx
13AC4505
Cap, 22Pf, 50V, 10%, C0G, 0805, Reel; Capacitance Kyocera Avx 13AC4505
CAP, 22PF, 50V, 10%, C0G, 0805, REEL; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 22PF, 50V, 10%, C0G, 0805, REEL; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 08055A220KAT2A 29C8616 95W9315 94W2930 13AC4505
Product Name Ceramic Capacitors Ceramic Capacitor 22Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitor 22Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx Cap, 22Pf, 50V, 10%, C0G, 0805, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details