Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055A220JAT2A

Description
KYOCERA AVX 08055A220JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055A220JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353198 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353198
MLCCs - Multilayer Ceramic Capacitors 1353198
KYOCERA AVX 08055A220JAT2A

KYOCERA AVX 08055A220JAT2A

Supplier's Site
Ceramic Capacitors - 08055A220JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A220JAT2A
Ceramic Capacitors 08055A220JAT2A
CAP CER 22PF 50V C0G/NP0 0805

CAP CER 22PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 91C4488 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
91C4488
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 91C4488
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 60R6304 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
60R6304
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 60R6304
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0805; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0805; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1353198 08055A220JAT2A 91C4488
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 22Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1812273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 1572-106SML035MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details