Kyocera Corporation Ceramic Capacitors 08055A201MAT2A

Description
200pF ±20% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
200pF ±20% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A201MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A201MAT2A-ND
Ceramic Capacitors 08055A201MAT2A-ND
200pF ±20% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

200pF ±20% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055A201MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A201MAT2A
Ceramic Capacitors 08055A201MAT2A
CAP CER 200PF 50V NP0 0805

CAP CER 200PF 50V NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08055A201MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08055A201MAT2A
Capacitors - Ceramic Capacitors 08055A201MAT2A
CAP CER 200PF 50V NP0 0805

CAP CER 200PF 50V NP0 0805

Supplier's Site
Capacitor, Ceramic, 200Pf, 50V, 0805; Capacitance Kyocera Avx - 55J7143 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 200Pf, 50V, 0805; Capacitance Kyocera Avx
55J7143
Capacitor, Ceramic, 200Pf, 50V, 0805; Capacitance Kyocera Avx 55J7143
CAPACITOR, CERAMIC, 200pF, 50V, 0805; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 200pF, 50V, 0805; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055A201MAT2A-ND 08055A201MAT2A 08055A201MAT2A 55J7143
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Ceramic, 200Pf, 50V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-1094-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1727537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details