Kyocera Corporation Ceramic Capacitors 08055A201JAT2A

Description
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10509-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10509-1-ND
Ceramic Capacitors 478-10509-1-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10509-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10509-6-ND
Ceramic Capacitors 478-10509-6-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10509-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10509-2-ND
Ceramic Capacitors 478-10509-2-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7142 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7142
Ceramic Capacitor 200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7142
CERAMIC CAPACITOR 200PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 200PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10509-1-ND 478-10509-6-ND 55J7142
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 200Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details