Kyocera Corporation Ceramic Capacitors 08055A1R8CAT2A

Description
CAP CER 1.8PF 50V C0G/NP0 0805
Datasheet
Description
CAP CER 1.8PF 50V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A1R8CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A1R8CAT2A
Ceramic Capacitors 08055A1R8CAT2A
CAP CER 1.8PF 50V C0G/NP0 0805

CAP CER 1.8PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor, Ceramic, 1.8Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx - 55J7023 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 1.8Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
55J7023
Capacitor, Ceramic, 1.8Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 55J7023
CAPACITOR, CERAMIC, 1.8PF, 50V, C0G/NP0, 0.25PF, 0805, FULL REEL; Capacitance:1.8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 1.8PF, 50V, C0G/NP0, 0.25PF, 0805, FULL REEL; Capacitance:1.8pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1.8 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9303 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1.8 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9303
Smd Multilayer Ceramic Capacitor, 1.8 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9303
SMD Multilayer Ceramic Capacitor, 1.8 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1.8 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A1R8CAT2A 55J7023 95W9303
Product Name Ceramic Capacitors Capacitor, Ceramic, 1.8Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1.8 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers