Kyocera Corporation SMD 50V 1.5pF Capacitor 08055A1R5CAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H1R5CT NEW GLOBAL PN 50V 1.5pF A 581-KGM21BCG1H1R5CT Product overview: 08055A1R5CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A1R5CAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H1R5CT NEW GLOBAL PN 50V 1.5pF A 581-KGM21BCG1H1R5CT Product overview: 08055A1R5CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A1R5CAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1.5pF Capacitor
60-08055A1R5CAT2A
SMD 50V 1.5pF Capacitor 60-08055A1R5CAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H1R5CT NEW GLOBAL PN 50V 1.5pF A 581-KGM21BCG1H1R5CT Product overview: 08055A1R5CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A1R5CAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H1R5CT NEW GLOBAL PN 50V 1.5pF A 581-KGM21BCG1H1R5CT Product overview: 08055A1R5CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A1R5CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1030193-08055A1R5CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1030193-08055A1R5CAT2A
Capacitors - Ceramic Capacitors 1030193-08055A1R5CAT2A
Win Source Part Number: 1030193-08055A1R5CAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1.5 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): C0805C159C2GACTU; 08051A1R5CAT2A; C0805C159D5GACTU; C0805C159C5GACTU; C0805C159D5GAC7800; CL21C1R5CBANNNC; CC0805CRNPO9BN1R5080 55A1R5CAT2A.; 08055A1R5CAT2A/4K; 08055A1R5CAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08055A1R5CAT2A/4K,08 055A1R5CAT2A\\4K,478 -1294-2,478-1294-1,4 78-1294-6

Win Source Part Number: 1030193-08055A1R5CAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1.5 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Alternative Parts (Cross-Reference): C0805C159C2GACTU; 08051A1R5CAT2A; C0805C159D5GACTU; C0805C159C5GACTU; C0805C159D5GAC7800; CL21C1R5CBANNNC; CC0805CRNPO9BN1R508055A1R5CAT2A.; 08055A1R5CAT2A/4K; 08055A1R5CAT2A4K;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 08055A1R5CAT2A/4K,08055A1R5CAT2A\\4K,478-1294-2,478-1294-1,478-1294-6

Buy Now Datasheet
Ceramic Capacitors - 08055A1R5CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A1R5CAT2A
Ceramic Capacitors 08055A1R5CAT2A
CAP CER 1.5PF 50V C0G/NP0 0805

CAP CER 1.5PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Cap, Mlcc, C0G, 1.5Pf, 50V, 0805; Capacitance Kyocera Avx - 96Y8483 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1.5Pf, 50V, 0805; Capacitance Kyocera Avx
96Y8483
Cap, Mlcc, C0G, 1.5Pf, 50V, 0805; Capacitance Kyocera Avx 96Y8483
CAP, MLCC, C0G, 1.5PF, 50V, 0805; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 1.5PF, 50V, 0805; Capacitance:1.5pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-08055A1R5CAT2A 1030193-08055A1R5CAT2A 08055A1R5CAT2A 96Y8483
Product Name SMD 50V 1.5pF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 1.5Pf, 50V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
WVAC 50 to ? volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers