Kyocera Corporation SMD 50V 1pF Capacitor 08055A1R0CAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H1R0CT NEW GLOBAL PN 50V 1pF C0 A 581-KGM21BCG1H1R0CT Product overview: 08055A1R0CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A1R0CAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H1R0CT NEW GLOBAL PN 50V 1pF C0 A 581-KGM21BCG1H1R0CT Product overview: 08055A1R0CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A1R0CAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1pF Capacitor
60-08055A1R0CAT2A
SMD 50V 1pF Capacitor 60-08055A1R0CAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H1R0CT NEW GLOBAL PN 50V 1pF C0 A 581-KGM21BCG1H1R0CT Product overview: 08055A1R0CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A1R0CAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H1R0CT NEW GLOBAL PN 50V 1pF C0 A 581-KGM21BCG1H1R0CT Product overview: 08055A1R0CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A1R0CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1228000-08055A1R0CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1228000-08055A1R0CAT2A
Capacitors - Ceramic Capacitors 1228000-08055A1R0CAT2A
Win Source Part Number: 1228000-08055A1R0CAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): 08055A1R0CAT2A.; 08055A1R0CAT2A/4K; 08055A1R0CAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08055A1R0CAT2A/4K,08 055A1R0CAT2A\\4K,478 -1292-2,478-1292-1,4 78-1292-6

Win Source Part Number: 1228000-08055A1R0CAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Alternative Parts (Cross-Reference): 08055A1R0CAT2A.; 08055A1R0CAT2A/4K; 08055A1R0CAT2A4K;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 08055A1R0CAT2A/4K,08055A1R0CAT2A\\4K,478-1292-2,478-1292-1,478-1292-6

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9302 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9302
Smd Multilayer Ceramic Capacitor, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9302
SMD Multilayer Ceramic Capacitor, 1 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 pF, 0.25pF, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 1Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx - 13H6537 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 1Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
13H6537
Capacitor, Ceramic, 1Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 13H6537
CAPACITOR, CERAMIC, 1PF, 50V, C0G/NP0, 0.25PF, 0805, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 1PF, 50V, C0G/NP0, 0.25PF, 0805, FULL REEL; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 1Pf, 50V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx - 13AC4502 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx
13AC4502
Cap, 1Pf, 50V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx 13AC4502
CAP, 1PF, 50V, C0G/NP0, 0805, REEL; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 1PF, 50V, C0G/NP0, 0805, REEL; Capacitance:1pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055A1R0CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A1R0CAT2A
Ceramic Capacitors 08055A1R0CAT2A
CAP CER 1PF 50V C0G/NP0 0805

CAP CER 1PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08055A1R0CAT2A 1228000-08055A1R0CAT2A 95W9302 13H6537 13AC4502 08055A1R0CAT2A
Product Name SMD 50V 1pF Capacitor Capacitors - Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 1 Pf, 0.25Pf, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Capacitor, Ceramic, 1Pf, 50V, C0G/np0, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx Cap, 1Pf, 50V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF
WVAC 50 to ? volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details