Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08055A182JAT2A

Description
KYOCERA AVX 08055A182JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055A182JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1359013 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359013
MLCCs - Multilayer Ceramic Capacitors 1359013
KYOCERA AVX 08055A182JAT2A

KYOCERA AVX 08055A182JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353195 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353195
MLCCs - Multilayer Ceramic Capacitors 1353195
KYOCERA AVX 08055A182JAT2A

KYOCERA AVX 08055A182JAT2A

Supplier's Site
Ceramic Capacitor 1800Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 73H0743 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
73H0743
Ceramic Capacitor 1800Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 73H0743
CERAMIC CAPACITOR 1800PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 1800PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1800 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8375 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1800 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8375
Multilayer Ceramic Capacitor, 1800 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8375
Multilayer Ceramic Capacitor, 1800 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1800 pF, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055A182JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A182JAT2A
Ceramic Capacitors 08055A182JAT2A
CAP CER 1800PF 50V C0G/NP0 0805

CAP CER 1800PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1359013 73H0743 50R8375 08055A182JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 1800Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1800 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers