AVX Corporation Cap, Mlcc, C0G, 1500Pf, 50V, 0805; Capacitance Kyocera Avx 08055A152FAT2A

Description
CAP, MLCC, C0G, 1500PF, 50V, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 1500PF, 50V, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 1500Pf, 50V, 0805; Capacitance Kyocera Avx - 81H4388 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1500Pf, 50V, 0805; Capacitance Kyocera Avx
81H4388
Cap, Mlcc, C0G, 1500Pf, 50V, 0805; Capacitance Kyocera Avx 81H4388
CAP, MLCC, C0G, 1500PF, 50V, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 1500PF, 50V, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 1500Pf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 96Y8489 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
96Y8489
Cap, 1500Pf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 96Y8489
CAP, 1500PF, 50V, MLCC, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 1500PF, 50V, MLCC, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 1500Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8190
Cap, 1500Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8190
CAP, 1500PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1500PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 81H4388 66AH8190
Product Name Cap, Mlcc, C0G, 1500Pf, 50V, 0805; Capacitance Kyocera Avx Cap, 1500Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers