AVX Corporation CAP CER 150PF 50V C0G/NP0 0805 08055A151FAT2A

Description
CAP CER 150PF 50V C0G/NP0 0805
Datasheet
Description
CAP CER 150PF 50V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 150PF 50V C0G/NP0 0805 - 66-08055A151FAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 150PF 50V C0G/NP0 0805
66-08055A151FAT2A
CAP CER 150PF 50V C0G/NP0 0805 66-08055A151FAT2A
CAP CER 150PF 50V C0G/NP0 0805

CAP CER 150PF 50V C0G/NP0 0805

Supplier's Site
Cap, Mlcc, C0G, 150Pf, 50V, 0805; Capacitance Kyocera Avx - 96Y8488 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 150Pf, 50V, 0805; Capacitance Kyocera Avx
96Y8488
Cap, Mlcc, C0G, 150Pf, 50V, 0805; Capacitance Kyocera Avx 96Y8488
CAP, MLCC, C0G, 150PF, 50V, 0805; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 150PF, 50V, 0805; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8189
Cap, 150Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8189
CAP, 150PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 150PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-08055A151FAT2A 96Y8488 66AH8189
Product Name CAP CER 150PF 50V C0G/NP0 0805 Cap, Mlcc, C0G, 150Pf, 50V, 0805; Capacitance Kyocera Avx Cap, 150Pf, 50V, Mlcc, 0805 Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers