The Ceramic Capacitor 15pF 50V, C0G, 5%, 0805 from Kyocera Avx is designed for applications requiring stable capacitance with minimal drift. It features a C0G (NP0) dielectric, known for its excellent temperature stability, with a capacitance change of 0 ± 30ppm/°C across a temperature range of -55°C to +125°C. The capacitor has a capacitance tolerance of ±5% and is rated for a maximum voltage of 50V DC. It is packaged in a standard 0805 case size and is available in full reel packaging. The component is RoHS compliant, making it suitable for environmentally conscious designs. This capacitor is ideal for precision applications where stability and reliability are critical.
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC5599 |
| Product Name | Ceramic Capacitor 15Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.50E-5 microF |