Kyocera Corporation Ceramic Capacitors 08055A131JAT2A

Description
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-08055A131JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A131JAT2ATR-ND
Ceramic Capacitors 478-08055A131JAT2ATR-ND
130pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

130pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-08055A131JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A131JAT2ACT-ND
Ceramic Capacitors 478-08055A131JAT2ACT-ND
CAP CER 130PF 50V NP0 0805

CAP CER 130PF 50V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-08055A131JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-08055A131JAT2ADKR-ND
Ceramic Capacitors 478-08055A131JAT2ADKR-ND
CAP CER 130PF 50V NP0 0805

CAP CER 130PF 50V NP0 0805

Buy Now Datasheet
Ceramic Capacitor 130Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J7076 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 130Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J7076
Ceramic Capacitor 130Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J7076
CERAMIC CAPACITOR 130PF 50V, C0G, 5%, 0805; Capacitance:130pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 130PF 50V, C0G, 5%, 0805; Capacitance:130pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-08055A131JAT2ATR-ND 478-08055A131JAT2ADKR-ND 55J7076
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 130Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Paper Film Capacitors - 334LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details