Kyocera Corporation SMD 50V 120pF Capacitor 08055A121FAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H121FT NEW GLOBAL PN 50V 120pF A 581-KGM21BCG1H121FT Product overview: 08055A121FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 120pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 120pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A121FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H121FT NEW GLOBAL PN 50V 120pF A 581-KGM21BCG1H121FT Product overview: 08055A121FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 120pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 120pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A121FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 120pF Capacitor
60-08055A121FAT2A
SMD 50V 120pF Capacitor 60-08055A121FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H121FT NEW GLOBAL PN 50V 120pF A 581-KGM21BCG1H121FT Product overview: 08055A121FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 120pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 120pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A121FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG1H121FT NEW GLOBAL PN 50V 120pF A 581-KGM21BCG1H121FT Product overview: 08055A121FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 120pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 120pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055A121FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08055A121FAT2A - 853400-08055A121FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055A121FAT2A
853400-08055A121FAT2A
Ceramic Capacitors - 08055A121FAT2A 853400-08055A121FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853400-08055A121FAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 08055A121FAT2A-ND, 478-10497-1, 478-10497-2, 478-10497-6

Manufacturer: AVX Corporation
Win Source Part Number: 853400-08055A121FAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 08055A121FAT2A-ND, 478-10497-1, 478-10497-2, 478-10497-6

Buy Now Datasheet
CAP CER 120PF 50V C0G/NP0 0805 - 66-08055A121FAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 120PF 50V C0G/NP0 0805
66-08055A121FAT2A
CAP CER 120PF 50V C0G/NP0 0805 66-08055A121FAT2A
CAP CER 120PF 50V C0G/NP0 0805

CAP CER 120PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 60-08055A121FAT2A 853400-08055A121FAT2A 66-08055A121FAT2A
Product Name SMD 50V 120pF Capacitor Ceramic Capacitors - 08055A121FAT2A CAP CER 120PF 50V C0G/NP0 0805
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition C0G
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - P10R103K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details