Kyocera Corporation Ceramic Capacitors - 08055A120J4T2A 08055A120J4T2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904711-08055A120J4T2 A Operating Temperature Range: -55°C ~ 125°C Features: 12 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904711-08055A120J4T2 A Operating Temperature Range: -55°C ~ 125°C Features: 12 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A120J4T2A - 904711-08055A120J4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08055A120J4T2A
904711-08055A120J4T2A
Ceramic Capacitors - 08055A120J4T2A 904711-08055A120J4T2A
Manufacturer: AVX Corporation Win Source Part Number: 904711-08055A120J4T2 A Operating Temperature Range: -55°C ~ 125°C Features: 12 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 904711-08055A120J4T2A
Operating Temperature Range: -55°C ~ 125°C
Features: 12 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Capacitor Ceramic 12Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 66M3643 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 12Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
66M3643
Capacitor Ceramic 12Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 66M3643
CAPACITOR CERAMIC 12PF 50V, C0G, 5%, 0805; Capacitance:12pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 12PF 50V, C0G, 5%, 0805; Capacitance:12pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 12PF 50V NP0 0805 - 66-08055A120J4T2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 12PF 50V NP0 0805
66-08055A120J4T2A
CAP CER 12PF 50V NP0 0805 66-08055A120J4T2A
CAP CER 12PF 50V NP0 0805

CAP CER 12PF 50V NP0 0805

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 904711-08055A120J4T2A 66M3643 66-08055A120J4T2A
Product Name Ceramic Capacitors - 08055A120J4T2A Capacitor Ceramic 12Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx CAP CER 12PF 50V NP0 0805
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details