Kyocera Corporation Ceramic Capacitors 08055A112JAT2A

Description
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A112JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A112JAT2A-ND
Ceramic Capacitors 08055A112JAT2A-ND
1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1100pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08055A112JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A112JAT2A
Ceramic Capacitors 08055A112JAT2A
CAP CER 1100PF 50V NP0 0805

CAP CER 1100PF 50V NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 1100Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7056 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1100Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J7056
Capacitor Ceramic 1100Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J7056
CAPACITOR CERAMIC 1100PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1100PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:1100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A112JAT2A-ND 08055A112JAT2A 55J7056
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1100Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX150K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CFR35C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details