Kyocera Corporation Ceramic Capacitors 08055A111JAT2A

Description
110pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
110pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A111JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08055A111JAT2A-ND
Ceramic Capacitors 08055A111JAT2A-ND
110pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

110pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08055A111JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08055A111JAT2A
Capacitors - Ceramic Capacitors 08055A111JAT2A
CAP CER 110PF 50V NP0 0805

CAP CER 110PF 50V NP0 0805

Supplier's Site
Capacitor Ceramic 110Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J7055 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 110Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J7055
Capacitor Ceramic 110Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J7055
CAPACITOR CERAMIC 110PF 50V, C0G, 5%, 0805; Capacitance:110pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 110PF 50V, C0G, 5%, 0805; Capacitance:110pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08055A111JAT2A-ND 08055A111JAT2A 55J7055
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 110Pf 50V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details