KYOCERA AVX Components Corporation Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 08055A103JAT4A

Description
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4880 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4880
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4880
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4879 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4879
Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4879
CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 0805; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055A103JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A103JAT4A
Ceramic Capacitors 08055A103JAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 08AK4880 08055A103JAT4A
Product Name Cap, 0.01Uf, 50V, Mlcc, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details