The Kyocera AVX ceramic capacitor, part number 78H2139, features a capacitance of 1000 pF and a voltage rating of 50V. It is packaged in a compact 0805 case size (2.01 mm x 1.25 mm) and utilizes a C0G (NP0) dielectric, known for its stability and low capacitance variation with temperature, typically ±30 ppm/°C. The capacitor exhibits a capacitance tolerance of ±20%. It operates effectively within a temperature range of -55°C to +125°C and has a high insulation resistance of 100,000 MΩ or 1000 MΩ-OºF, whichever is less. This component is RoHS compliant, making it suitable for environmentally conscious designs. Its characteristics make it ideal for applications requiring reliable performance in compact electronic circuits.
CAPACITOR, CERAMIC, 1000pF, 50V, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP CER 1000PF 50V NP0 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 78H2139 | 08055A102MAT2A |
| Product Name | Capacitor, Ceramic, 1000Pf, 50V, 0805, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 50 volts | 50 volts |