Kyocera Corporation Ceramic Capacitor 1000Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08055A102KAT2A

Description
CERAMIC CAPACITOR 1000PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 90C0223 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
90C0223
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 90C0223
CERAMIC CAPACITOR 1000PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1000 Pf, 10%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9308 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1000 Pf, 10%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9308
Multilayer Ceramic Capacitor, 1000 Pf, 10%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9308
Multilayer Ceramic Capacitor, 1000 pF, 10%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1000 pF, 10%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08055A102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A102KAT2A
Ceramic Capacitors 08055A102KAT2A
CAP CER 1000PF 50V C0G/NP0 0805

CAP CER 1000PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 90C0223 95W9308 08055A102KAT2A
Product Name Ceramic Capacitor 1000Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1000 Pf, 10%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C224M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers