AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08055A101FAT2A

Description
KYOCERA AVX 08055A101FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08055A101FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1359009 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1359009
MLCCs - Multilayer Ceramic Capacitors 1359009
KYOCERA AVX 08055A101FAT2A

KYOCERA AVX 08055A101FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353182 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353182
MLCCs - Multilayer Ceramic Capacitors 1353182
KYOCERA AVX 08055A101FAT2A

KYOCERA AVX 08055A101FAT2A

Supplier's Site
Capacitor, Ceramic, 100Pf, 50V, C0G/np0, 1%, 0805; Capacitance Kyocera Avx - 94W2924 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 100Pf, 50V, C0G/np0, 1%, 0805; Capacitance Kyocera Avx
94W2924
Capacitor, Ceramic, 100Pf, 50V, C0G/np0, 1%, 0805; Capacitance Kyocera Avx 94W2924
CAPACITOR, CERAMIC, 100PF, 50V, C0G/NP0, 1%, 0805; Capacitance:100pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 100PF, 50V, C0G/NP0, 1%, 0805; Capacitance:100pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 100Pf, 50V, C0G/np0, 1%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7032 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 100Pf, 50V, C0G/np0, 1%, 0805, Full Reel; Capacitance Kyocera Avx
55J7032
Capacitor, Ceramic, 100Pf, 50V, C0G/np0, 1%, 0805, Full Reel; Capacitance Kyocera Avx 55J7032
CAPACITOR, CERAMIC, 100PF, 50V, C0G/NP0, 1%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 100PF, 50V, C0G/NP0, 1%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 50V, 1%, C0G/np0, 0805; Capacitance Kyocera Avx - 95W9305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 1%, C0G/np0, 0805; Capacitance Kyocera Avx
95W9305
Cap, 100Pf, 50V, 1%, C0G/np0, 0805; Capacitance Kyocera Avx 95W9305
CAP, 100PF, 50V, 1%, C0G/NP0, 0805; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 100PF, 50V, 1%, C0G/NP0, 0805; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055A101FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A101FAT2A
Ceramic Capacitors 08055A101FAT2A
CAP CER 100PF 50V C0G/NP0 0805

CAP CER 100PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1359009 94W2924 95W9305 08055A101FAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitor, Ceramic, 100Pf, 50V, C0G/np0, 1%, 0805; Capacitance Kyocera Avx Cap, 100Pf, 50V, 1%, C0G/np0, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details