Kyocera Corporation Ceramic Capacitors 08055A100KAT2A

Description
CAP CER 10PF 50V C0G/NP0 0805
Datasheet
Description
CAP CER 10PF 50V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08055A100KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055A100KAT2A
Ceramic Capacitors 08055A100KAT2A
CAP CER 10PF 50V C0G/NP0 0805

CAP CER 10PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0772 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0772
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0772
CERAMIC CAPACITOR 10PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 10%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx - 94W2923 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx
94W2923
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx 94W2923
CERAMIC CAPACITOR 10PF 50V, C0G, 10%, 0805; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 10%, 0805; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 50V, 10%, C0G/np0, 0805; Capacitance Kyocera Avx - 13AC4503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, 10%, C0G/np0, 0805; Capacitance Kyocera Avx
13AC4503
Cap, 10Pf, 50V, 10%, C0G/np0, 0805; Capacitance Kyocera Avx 13AC4503
CAP, 10PF, 50V, 10%, C0G/NP0, 0805; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 10PF, 50V, 10%, C0G/NP0, 0805; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08055A100KAT2A 30H0772 94W2923 13AC4503
Product Name Ceramic Capacitors Ceramic Capacitor 10Pf 50V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 10Pf 50V, C0G, 10%, 0805; Capacitance Kyocera Avx Cap, 10Pf, 50V, 10%, C0G/np0, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 106AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details